Triple 3-input positive-NOR gates 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS27NE4 |
| Product Name | SN74LS27 Triple 3-input positive-NOR gates |
| Gate Type | NOR |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 15 ns |