The SN54F30 is an 8-input positive-NAND gate from Texas Instruments, designed to perform the Boolean function Y = A ,Ä¢ B ,Ä¢ C ,Ä¢ D ,Ä¢ E ,Ä¢ F ,Ä¢ G ,Ä¢ H. This device operates over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. It features a supply voltage range of -0.5 V to 7 V and can handle input voltages from -1.2 V to 7 V. The output characteristics include a low state output current of up to 40 mA and a high state output current of -1 mA. The device is available in various package options, including a 14-pin CFP package. The switching characteristics indicate a propagation delay time (tPLH) of 1 to 6 ns and a hold time (tPHL) of 1 to 5 ns, depending on the operating conditions. This product is suitable for applications requiring reliable logic operations in extreme temperature conditions.
8-Input Positive-NAND Gates 14-CFP -55 to 125
NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, CDFP14
IC NAND 8-INP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 5962-8870801DA | 5962-8870801DA | 5962-8870801DA | 5962-8870801DA |
| Product Name | SN54F30 8-Input Positive-NAND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND |