Texas Instruments SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs SN74LS266D

Description
Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs - SN74LS266D - Texas Instruments
Dallas, TX, United States
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs
SN74LS266D
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs SN74LS266D
Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70

Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74LS266D
Quad 5V SOIC Logic IC 705-SN74LS266D
Quad XNOR Gate IC, 2-Input, Open Collector, SOIC, 5V Product overview: SN74LS266D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS266D can be used for catalog matching and distributor lookup.

Quad XNOR Gate IC, 2-Input, Open Collector, SOIC, 5V Product overview: SN74LS266D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS266D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33984-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33984-5-ND
Gates and Inverters 296-33984-5-ND
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257787-SN74LS266D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257787-SN74LS266D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257787-SN74LS266D
Win Source Part Number: 1257787-SN74LS266D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Current - Quiescent (Max): 13 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS266DE4,SN74LS2 66D,296-33984-5,SN74 LS266DE4 Base Product Number: 74LS266

Win Source Part Number: 1257787-SN74LS266D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Current - Quiescent (Max): 13 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS266DE4,SN74LS266D,296-33984-5,SN74LS266DE4
Base Product Number: 74LS266

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS266D
Logic Gates SN74LS266D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74LS266D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS266D
Gates and Inverters SN74LS266D
IC GATE XNOR OPEN 4CH 2IN 14SOIC

IC GATE XNOR OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS266D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS266D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS266D
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS266D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS266D
Logic - Gates and Inverters SN74LS266D
IC GATE XNOR OPEN 4CH 2IN 14SOIC

IC GATE XNOR OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS266D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS266D
Gates and Inverters SN74LS266D
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS266D 705-SN74LS266D 296-33984-5-ND 1257787-SN74LS266D SN74LS266D SN74LS266D SN74LS266D SN74LS266D SN74LS266D
Product Name SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs Quad 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; XNOR; NOR GATE, XNOR XNOR NOT; NOR; XNOR (Exclusive NOR) XNOR; XNOR (Exclusive NOR) NOR; XNOR NOT; NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 30 ns 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0130 mA 8 mA 13 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers