Octal addressable latches 16-SOIC 0 to 70
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1254931-SN74LS259BDR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 19ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS259
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC 8BIT ADDRESSBLE LATCH 16-SOIC
IC 8BIT ADDRESSBLE LATCH 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS259BDR | 296-SN74LS259BDRCT-ND | 1254931-SN74LS259BDR | SN74LS259BDR | SN74LS259BDR | SN74LS259BDR |
| Product Name | SN74LS259B Octal addressable latches | Latches | Logic - Logic - Latches - SN74LS259BDR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Operating Current | 36 mA | |||||
| Propagation Delay | 30 ns | 19 ns | 19 ns | 19 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |