Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LS245DW

Description
IC TXRX NON-INVERT 5.25V 20SOIC
Datasheet
Description
IC TXRX NON-INVERT 5.25V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS245DW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS245DW
Logic - Buffers, Drivers, Receivers, Transceivers SN74LS245DW
IC TXRX NON-INVERT 5.25V 20SOIC

IC TXRX NON-INVERT 5.25V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LS245DW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.65V~5.5V
Data Rate 420000 kbps
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - CYW43236BKMLGT - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type 88-VFQFN Exposed Pad
View Details