The KBMPS100400 is a 4×4 Butler matrix for beamforming in microwave applications from 10 to 40 GHz. It features a maximum amplitude imbalance of ±2.2 dB, a maximum phase imbalance of ±15° at 25 GHz, isolation of at least 15 dB, a maximum VSWR of 1.90:1, and insertion loss under 12.5 dB. The unit handles 20 watts average power with 2.4 mm female connectors and operates from -54°C to +85°C.
The NEW KRYTAR 4×4 Butler Matrix with Phase Shift uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.
KRYTAR’s Butler Matrix with Phase Shift can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBMPS100400, is the ideal choice for antenna array beamforming, radar tracking and direction finding, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, multiple-input/multi
KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the ultra-broadband frequency range from 10.0 to 40.0 GHz (X- through Ka-Bands) this Butler Matrix provides ±2.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees (Max.) at 25 GHz. This Butler Matrix exhibits Insertion Loss of <12.5 dB with Maximum Input and Output VSWR of 1.9:1 and Isolation of 15 dB. Average Power rating is 20 watts.
Model KBMS100400 Butler Matrix Phase Table
Input
Output A1 A2 A3 A4
B1 -45° -135° -90° -180°
B2 -90° 0° -225° -135°
B3 -135° -225° 0° -90°
B4 -180° -90° -135° -45°
Phase Value at the Frequency Specified as stated in Electrical Specification.
Model KBMPS100400 Butler Matrix with Phase Shift is a compact package measuring just 3.45 inches (L) x 2.60 inches (W) x 0.81 inches (H), and comes with standard SMA female coaxial connectors.
The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers:
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | KBMPS100400 |
| Product Name | KBMPS100400 |
| Device Type | Beamformers |