Infineon Technologies AG Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW89072 CYW89072

Description
Bluetooth® LE 5.4 MCU with ARM Cortex M3 dedicated for automotive applications The AIROC™ CYW89072 is an automotive grade Bluetooth® 5.2 compliant MCU. This device features a powerful Cortex®-M3 32-bit RISC processor with embedded ICE-RT debug and JTAG interface units. The microprocessor also includes 848 KB of ROM memory for program storage and boot ROM, 352 KB of RAM for data scratch-pad, and patch RAM code catering to the needs of a variety of automotive applications. This device is capable of automotive grade 2 (–40°C to +105°C) ambient operating temperature performance and is tested to Automotive Electronics Council AEC-Q100 environmental stress guidelines and is manufactured in ISO 9001-approved and TS16949-certified facilities. Summary of Features Highly integrated Bluetooth® LE 5.2 MCU Cortex®-M3 32-bit RISC processor Embedded ICE-RT debug and JTAG interface units 848 KB ROM 352 KB RAM 2 independent SPI interfaces 1.7 to 3.6 V supply voltage range Up to 105°C operating temperature Bluetooth® LE receive sensitivity of -96 dBm Bluetooth® LE TX Power: up to +9 dBm Potential Applications Automotive hands-free radios Automotive data communications Keyless entry/remote start/settings Tire pressure monitoring Remote sensors/accessories control
Request a Quote
Description
Bluetooth® LE 5.4 MCU with ARM Cortex M3 dedicated for automotive applications The AIROC™ CYW89072 is an automotive grade Bluetooth® 5.2 compliant MCU. This device features a powerful Cortex®-M3 32-bit RISC processor with embedded ICE-RT debug and JTAG interface units. The microprocessor also includes 848 KB of ROM memory for program storage and boot ROM, 352 KB of RAM for data scratch-pad, and patch RAM code catering to the needs of a variety of automotive applications. This device is capable of automotive grade 2 (–40°C to +105°C) ambient operating temperature performance and is tested to Automotive Electronics Council AEC-Q100 environmental stress guidelines and is manufactured in ISO 9001-approved and TS16949-certified facilities. Summary of Features Highly integrated Bluetooth® LE 5.2 MCU Cortex®-M3 32-bit RISC processor Embedded ICE-RT debug and JTAG interface units 848 KB ROM 352 KB RAM 2 independent SPI interfaces 1.7 to 3.6 V supply voltage range Up to 105°C operating temperature Bluetooth® LE receive sensitivity of -96 dBm Bluetooth® LE TX Power: up to +9 dBm Potential Applications Automotive hands-free radios Automotive data communications Keyless entry/remote start/settings Tire pressure monitoring Remote sensors/accessories control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW89072 - CYW89072 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW89072
CYW89072
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW89072 CYW89072
Bluetooth® LE 5.4 MCU with ARM Cortex M3 dedicated for automotive applications The AIROC™ CYW89072 is an automotive grade Bluetooth® 5.2 compliant MCU. This device features a powerful Cortex®-M3 32-bit RISC processor with embedded ICE-RT debug and JTAG interface units. The microprocessor also includes 848 KB of ROM memory for program storage and boot ROM, 352 KB of RAM for data scratch-pad, and patch RAM code catering to the needs of a variety of automotive applications. This device is capable of automotive grade 2 (–40°C to +105°C) ambient operating temperature performance and is tested to Automotive Electronics Council AEC-Q100 environmental stress guidelines and is manufactured in ISO 9001-approved and TS16949-certified facilities. Summary of Features Highly integrated Bluetooth® LE 5.2 MCU Cortex®-M3 32-bit RISC processor Embedded ICE-RT debug and JTAG interface units 848 KB ROM 352 KB RAM 2 independent SPI interfaces 1.7 to 3.6 V supply voltage range Up to 105°C operating temperature Bluetooth® LE receive sensitivity of -96 dBm Bluetooth® LE TX Power: up to +9 dBm Potential Applications Automotive hands-free radios Automotive data communications Keyless entry/remote start/settings Tire pressure monitoring Remote sensors/accessories control

Bluetooth® LE 5.4 MCU with ARM Cortex M3 dedicated for automotive applications

The AIROC™ CYW89072 is an automotive grade Bluetooth® 5.2 compliant MCU. This device features a powerful Cortex®-M3 32-bit RISC processor with embedded ICE-RT debug and JTAG interface units. The microprocessor also includes 848 KB of ROM memory for program storage and boot ROM, 352 KB of RAM for data scratch-pad, and patch RAM code catering to the needs of a variety of automotive applications. This device is capable of automotive grade 2 (–40°C to +105°C) ambient operating temperature performance and is tested to Automotive Electronics Council AEC-Q100 environmental stress guidelines and is manufactured in ISO 9001-approved and TS16949-certified facilities.


Summary of Features

  • Highly integrated Bluetooth® LE 5.2 MCU
  • Cortex®-M3 32-bit RISC processor
  • Embedded ICE-RT debug and JTAG interface units
  • 848 KB ROM
  • 352 KB RAM
  • 2 independent SPI interfaces
  • 1.7 to 3.6 V supply voltage range
  • Up to 105°C operating temperature
  • Bluetooth® LE receive sensitivity of -96 dBm
  • Bluetooth® LE TX Power: up to +9 dBm

Potential Applications

  • Automotive hands-free radios
  • Automotive data communications
  • Keyless entry/remote start/settings
  • Tire pressure monitoring
  • Remote sensors/accessories control
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW89072
Product Name Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW89072
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-BCM89071A1CUBXGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
View Details
RF Receivers - TDA5211XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Supply Voltage 5V
Operating Frequency 310 to 350 MHz
View Details
2 suppliers
RF Transceiver ICs - BCM20706UA1KFFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details