The AS-XBEE-XLR is a radio module designed for transmitting RTK corrections over long distances, featuring a through-hole format and SMA female antenna connector. It supports point-to-point and point-to-multipoint configurations with a line-of-sight range of up to 50 km at 500 mW output power in rural environments. The module operates at 100 mW by default, with user-configurable power up to 1 W, and communicates via UART at 115200 bps. Frequency bands are region-specific: 902-907 MHz and 915-927 MHz for North America, and 915-927 MHz for Australia. It operates from -40 to +85°C and complies with RED, RoHS, FCC, IC, ACMA, and RSM standards. An antenna is not included.
The eXtra Long Range version of our Radio Module. Based on Digi XBee PRO SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK corrections over the air.
With this radio module you will be able to send RTK corrections between 50 and 60 km in both point-to-point and point-to-multipoint configurations. This distance will depend on the region of use, subject to local regulations.
Good to know:
– Compatible with all ArduSimple products.
– The radio is sent pre-configured at 115’200bps and will connect automatically to other XLR/LR radios from the same region.
– If you have an LR kit already, just remove the LR radios, plug the XLR radios, and you are good to go!
– The radio is sent pre-configured at 100mW output power. Can be increased by user up to 1W, except with simpleRTK2B Lite. Contact us if you have questions.
– The radio comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart.
Includes:
– 1 eXtra Long Range radio module
This product comes without antenna, remember to add our dipole antenna or vehicle mount antenna to the cart.
AS-XBEE-XLR-NA-SMA-0
| ArduSimple | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AS-XBEE-XLR |
| Product Name | Radio module eXtra Long Range (XLR) |
| Device Type | Receiver |