Dual 4-input positive-AND gates in a 14-pin SOP package with a 0 to 70 °C operating temperature range.
Dual 4-input positive-AND gates 14-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS21NSRG4 |
| Product Name | SN74LS21 Dual 4-input positive-AND gates |
| Gate Type | AND |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 15 ns |