Texas Instruments SN54AC02-SP Quadruple 2-Input Positive-NOR Gates 5962-8761203VDA

Description
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Dallas, TX, United States
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates
5962-8761203VDA
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates 5962-8761203VDA
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125

Buy Now Datasheet
Gates and Inverters - 5962-8761203VDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8761203VDA
Gates and Inverters 5962-8761203VDA
NOR Gate IC 4 Channel 14-CFP

NOR Gate IC 4 Channel 14-CFP

Buy Now
Gates and Inverters - 5962-8761203VDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8761203VDA
Gates and Inverters 5962-8761203VDA
NOR Gate IC 4 Channel 14-CFP

NOR Gate IC 4 Channel 14-CFP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-8761203VDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-8761203VDA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-8761203VDA
IC GATE NOR 4CH 2-INP 14CFP

IC GATE NOR 4CH 2-INP 14CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 5962-8761203VDA 5962-8761203VDA 5962-8761203VDA
Product Name SN54AC02-SP Quadruple 2-Input Positive-NOR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR Gate NOR
Supply Voltage 1.5,3.3,5 1.5V ~ 5.5V
Logic Family AC
Propagation Delay 144 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers