Texas Instruments Logic - Logic - Translators, Level Shifters - CD40109BPW CD40109BPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159551-CD40109BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159551-CD40109BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CD40109BPW - 1159551-CD40109BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CD40109BPW
1159551-CD40109BPW
Logic - Logic - Translators, Level Shifters - CD40109BPW 1159551-CD40109BPW
Manufacturer: Texas Instruments Win Source Part Number: 1159551-CD40109BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1159551-CD40109BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1159551-CD40109BPW
Product Name Logic - Logic - Translators, Level Shifters - CD40109BPW
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F322PC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-3782-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Complementary
View Details
5 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595EE4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details