Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
TEXAS INSTRUMENTS
100336J-QMLV -- INTEGRATED CIRCUITS (ICS) - LOGIC - SHIFT REGISTERS
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
100336J-QMLV
Description
100336 - BINARY COUNTER, 100K SE
Acme Chip Technology Co., Limited
Done
Description
100336 - BINARY COUNTER, 100K SE
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
100336J-QMLV
Integrated Circuits (ICs) - Logic - Shift Registers
100336J-QMLV
100336 - BINARY COUNTER, 100K SE
100336 - BINARY COUNTER, 100K SE
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Shift Registers
Product Number
100336J-QMLV
Product Name
Integrated Circuits (ICs) - Logic - Shift Registers
Package Type
Other; 24-CDIP (0.600, 15.24mm)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Shift Registers
74ACT323PC
Specs
Register Type
Universal
Number of Bits (Stages)
8
View Details
Texas Instruments
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC165M96G4
Specs
Register Type
Parallel In / Serial Out
Supply Voltage
2
Package Type
Other; PDIP,SOIC
View Details
5
suppliers
Nexperia B.V.
Logic - Logic - Shift Registers - NPIC6C595PW-Q100,1
NPIC6C595PW-Q100,1
Specs
Supply Voltage
4.5 V ~ 5.5 V
Output Characteristics
Open-drain; Open Drain
Package Type
SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6
suppliers
RS Components, Ltd.
7988904
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type
SOIC
View Details