Synchronous 4-bit up/down counters with dual clock and clear, available in 16-pin SOIC packaging with an operating temperature range of 0 to 70 °C. The device is RoHS compliant, features a lead finish of NIPDAU, and meets Level-1-260C-UNLIM moisture sensitivity rating. The SOIC package has a body width of 3.9 mm and a pitch of 1.27 mm, with pin 1 oriented in quadrant Q1 for tape-and-reel mounting.
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS193DE4 |
| Product Name | SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |