Texas Instruments Counters, Dividers 54F163ADC

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 54F163ADC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
54F163ADC
Counters, Dividers 54F163ADC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
54F163ADC
Integrated Circuits (ICs) - Logic - Counters, Dividers 54F163ADC
IC BINARY COUNTER 4-BIT 16CDIP

IC BINARY COUNTER 4-BIT 16CDIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Counters Logic Counters
Product Number 54F163ADC 54F163ADC
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC193DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency 49 MHz
View Details
2 suppliers
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
CD4516B-MIL CMOS Presettable Binary Up/Down Counter - CD4516BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers
Logic - Counters, Dividers - 74AC191MTCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 133 MHz
View Details