Texas Instruments SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control SN74LS191NSR

Description
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control - SN74LS191NSR - Texas Instruments
Dallas, TX, United States
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control
SN74LS191NSR
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control SN74LS191NSR
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70

Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SO 0 to 70

Buy Now Datasheet
 - SN74LS191NSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-29978-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29978-2-ND
Counters, Dividers 296-29978-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS191NSR - 065551-SN74LS191NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS191NSR
065551-SN74LS191NSR
Logic - Logic - Counters, Dividers - SN74LS191NSR 065551-SN74LS191NSR
Manufacturer: Texas Instruments Win Source Part Number: 065551-SN74LS191NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065551-SN74LS191NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS191NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS191NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS191NSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74LS191NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS191NSR
Logic - Counters, Dividers SN74LS191NSR
IC SYNC 4-BIT UP/DN CNTR 16SO

IC SYNC 4-BIT UP/DN CNTR 16SO

Supplier's Site Datasheet
Counters, Dividers - SN74LS191NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS191NSR
Counters, Dividers SN74LS191NSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS191NSR SN74LS191NSR 296-29978-2-ND 065551-SN74LS191NSR SN74LS191NSR SN74LS191NSR SN74LS191NSR
Product Name SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control Counters, Dividers Logic - Logic - Counters, Dividers - SN74LS191NSR Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOP; SOP16 SOIC; "16-SOIC (0.209"", 5.30mm Width)" 16-SO SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD74HC40103E - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN54AS867 Synchronous 8-Bit Up/Down Counters - 5962-8966801LA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
3 suppliers
CD54AC163 Synchronous Presettable Binary Counters with Synchronous Reset - CD54AC163F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 1.5V; 5.5
View Details
2 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers