Synchronous 4-bit up/down counters with up/down mode control in 16-pin PDIP package, operating from 0 to 70 °C.
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS191NE4 |
| Product Name | SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |