CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159644-CD4040BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC 12BIT BIN RIPPLE CNTR 16TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4040BPW | 1159644-CD4040BPW | CD4040BPW | 296-41542-5-ND | CD4040BPW | CD4040BPW | CD4040BPW |
| Product Name | CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Logic - Logic - Counters, Dividers - CD4040BPW | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||||
| Package Type | PDIP,SO,SOIC,TSSOP,WAFERSALE | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 12 bits | ||||||
| Operating Current | 0.0300 mA |