Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-PDIP 0 to 70
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 030189-SN74LS191N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16
IC SYNC UP/DOWN COUNTER 16-DIP
IC BINARY COUNTER 4-BIT 16DIP
IC, COUNTER/MULTIPLIER/D
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS191N | 296-14886-5-ND | 030189-SN74LS191N | SN74LS191N | SN74LS191N | SN74LS191N | 26AJ9443 | SN74LS191N |
| Product Name | SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS191N | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | ||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75V | 4.75 V ~ 5.25 V | ||||
| Package Type | PDIP,SO,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; PDIP; PDIP16 | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | LS | TTL |