Texas Instruments SN74LS174 Hex D-Type Flip-Flops With Clear SN74LS174DE4

Description
Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-Type Flip-Flops With Clear in a 16-pin SOIC package, operating from 0 to 70°C.

Datasheet Summary
Powered by GS/AI

Hex D-Type Flip-Flops With Clear in a 16-pin SOIC package, operating from 0 to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS174 Hex D-Type Flip-Flops With Clear - SN74LS174DE4 - Texas Instruments
Dallas, TX, United States
SN74LS174 Hex D-Type Flip-Flops With Clear
SN74LS174DE4
SN74LS174 Hex D-Type Flip-Flops With Clear SN74LS174DE4
Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70

Hex D-Type Flip-Flops With Clear 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74LS174DE4
Product Name SN74LS174 Hex D-Type Flip-Flops With Clear
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 30 ns
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54S112DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54F379DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP16
Logic Family TTL
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details