Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVCA164245ZQLR 74AVCA164245ZQLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 107843-74AVCA164245Z QLR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107843-74AVCA164245Z QLR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVCA164245ZQLR - 107843-74AVCA164245ZQLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVCA164245ZQLR
107843-74AVCA164245ZQLR
Logic - Logic - Translators, Level Shifters - 74AVCA164245ZQLR 107843-74AVCA164245ZQLR
Manufacturer: Texas Instruments Win Source Part Number: 107843-74AVCA164245Z QLR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107843-74AVCA164245ZQLR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.4V to 3.6V
Voltage - VCCB: 1.4V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 107843-74AVCA164245ZQLR
Product Name Logic - Logic - Translators, Level Shifters - 74AVCA164245ZQLR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3379-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Shift Registers - 74HC595PW/C4118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details