Texas Instruments CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BPWR

Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Dallas, TX, United States
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register
CD4035BPWR
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BPWR
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-TSSOP -55 to 125

CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-TSSOP -55 to 125

Buy Now Datasheet
Shift Registers - 296-14267-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14267-2-ND
Shift Registers 296-14267-2-ND
Shift Shift Register 1 Element 4 Bit 16-TSSOP

Shift Shift Register 1 Element 4 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - CD4035BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4035BPWR
Shift Registers CD4035BPWR
Shift Shift Register 1 Element 4 Bit 16-TSSOP

Shift Shift Register 1 Element 4 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD4035BPWR
Counter Shift Registers CD4035BPWR
Counter Shift Registers 4Stge Prl In/Out

Counter Shift Registers 4Stge Prl In/Out

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4035BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4035BPWR
Integrated Circuits (ICs) - Logic - Shift Registers CD4035BPWR
IC SHIFT REG P-IN/P-OUT 16-TSSOP

IC SHIFT REG P-IN/P-OUT 16-TSSOP

Supplier's Site
IC SHIFT REG P-IN/P-OUT 16-TSSOP - 815-CD4035BPWR - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REG P-IN/P-OUT 16-TSSOP
815-CD4035BPWR
IC SHIFT REG P-IN/P-OUT 16-TSSOP 815-CD4035BPWR
IC SHIFT REG P-IN/P-OUT 16-TSSOP

IC SHIFT REG P-IN/P-OUT 16-TSSOP

Supplier's Site
Logic - Shift Registers - CD4035BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4035BPWR
Logic - Shift Registers CD4035BPWR
IC SHIFT REG P-IN/P-OUT 16-TSSOP

IC SHIFT REG P-IN/P-OUT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4035BPWR 296-14267-2-ND CD4035BPWR CD4035BPWR CD4035BPWR 815-CD4035BPWR CD4035BPWR
Product Name CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers IC SHIFT REG P-IN/P-OUT 16-TSSOP Logic - Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 1.8V; 3V ~ 18V 1.8V 5V; 5V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
Logic Family CMOS; CD4000 CMOS; CMOS
Clock Frequency 8 MHz
Propagation Delay 200 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGRE4 - 1130905-74ALVC164245DGGRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 4021BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Shift Registers - 74195DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers