High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 1160293-CD74HC4094PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC 8STG BUS REG TRI-ST 16-TSSOP
LOGIC, 8STG BUS REG TRI-ST, 16TSSOP; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC 8STG BUS REG TRI-ST 16-TSSOP
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094PW | 296-33090-5-ND | 6630354 | 1160293-CD74HC4094PW | CD74HC4094PW | 36AJ8698 | CD74HC4094PW | CD74HC4094PW |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Shift Registers | Logic - Logic - Shift Registers - CD74HC4094PW | Integrated Circuits (ICs) - Logic - Shift Registers | Logic, 8Stg Bus Reg Tri-St, 16Tssop; Logic Family / Base Number Texas Instruments | Shift Registers | Logic - Shift Registers | |
| Supply Voltage | 2 | 2V ~ 6V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | ||||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | |||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; SZIP; Other | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||||
| Logic Family | CMOS; HC | HCMOS | ||||||
| Clock Frequency | 28 MHz |