CMOS 8-Stage Static Shift Register 16-TSSOP -55 to 125
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC STATIC SHFT REG 8STG 16-TSSOP
IC STATIC SHFT REG 8STG 16-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4021BPWR | CD4021BPWR | 296-14256-1-ND | CD4021BPWR | CD4021BPWR | CD4021BPWR |
| Product Name | CD4021B CMOS 8-Stage Static Shift Register | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; Other; TSSOP16 | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | CMOS; CD4000 | CMOS | ||||
| Clock Frequency | 8 MHz | |||||
| Propagation Delay | 160 ns |