Texas Instruments SN54LS595 8-Bit Shift Registers With Output Latches 5962-86717012A

Description
8-Bit Shift Registers With Output Latches 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Latches 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Dallas, TX, United States
SN54LS595 8-Bit Shift Registers With Output Latches
5962-86717012A
SN54LS595 8-Bit Shift Registers With Output Latches 5962-86717012A
8-Bit Shift Registers With Output Latches 20-LCCC -55 to 125

8-Bit Shift Registers With Output Latches 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-86717012A - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CQCC20

Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CQCC20

Supplier's Site Datasheet
Shift Registers - 5962-86717012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
5962-86717012A
Shift Registers 5962-86717012A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 5962-86717012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
5962-86717012A
Integrated Circuits (ICs) - Logic - Shift Registers 5962-86717012A
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 5962-86717012A 5962-86717012A 5962-86717012A 5962-86717012A
Product Name SN54LS595 8-Bit Shift Registers With Output Latches Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC Other; LCC20
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers
Shift Registers - 4006BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics Non-Inverted
Package Type DIP; Other; 14-CDIP
View Details
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - 5962-8943601MRA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers