High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125
Universal Shift Register 8-Bit 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 105297-CD74HC299E
Packaging: Tube/Rail
Number of Circuits: 8-Bit
Mounting: Through Hole
Logic Type: Universal Shift Register
Current - Output High, Low: 7.8mA, 7.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC UNIV SHIFT REGISTER 20DIP
LOGIC, UNIV SHIFT REGISTER, 20DIP
LOGIC, UNIV SHIFT REGISTER, 20DIP; Logic Family / Base Number:74HC299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
Counter Shift Registers Tri-St. 8-Bit Univ
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC299E | 296-9194-5-ND | 105297-CD74HC299E | CD74HC299E | 815-CD74HC299E | 36AJ8668 | CD74HC299E |
| Product Name | CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs | Shift Registers | Logic - Logic - Universal Bus Functions - CD74HC299E | Integrated Circuits (ICs) - Logic - Shift Registers | LOGIC, UNIV SHIFT REGISTER, 20DIP | Logic, Univ Shift Register, 20Dip; Logic Family / Base Number Texas Instruments | Counter Shift Registers |
| Register Type | Universal | Universal | |||||
| Supply Voltage | 2 | 2V ~ 6V | 2 V ~ 6 V | 4.5V | |||
| Output Characteristics | 3-State | 3-State | |||||
| Package Type | Other; PDIP,SOIC | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 20-PDIP | DIP; Other; 20-DIP (0.300, 7.62mm) | |||
| Logic Family | CMOS; HC | CMOS; CMOS |