Texas Instruments CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BM96

Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-SOIC -55 to 125
Request a Quote
Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD4035BM96 is a CMOS 4-stage parallel in/parallel out shift register in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness, operating from -55 to 125 °C. It is available in a 2500-unit tape and reel package with a 330 mm reel diameter and 16.4 mm tape width. The device is RoHS compliant and has a moisture sensitivity level of 1 with a peak reflow temperature of 260 °C.

Datasheet Summary
Powered by GS/AI

CD4035BM96 is a CMOS 4-stage parallel in/parallel out shift register in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness, operating from -55 to 125 °C. It is available in a 2500-unit tape and reel package with a 330 mm reel diameter and 16.4 mm tape width. The device is RoHS compliant and has a moisture sensitivity level of 1 with a peak reflow temperature of 260 °C.

Suppliers

Company
Product
Description
Supplier Links
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Dallas, TX, United States
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register
CD4035BM96
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BM96
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-SOIC -55 to 125

CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-CD4035BM96DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD4035BM96DKR-ND
Shift Registers 296-CD4035BM96DKR-ND
Shift Shift Register 1 Element 4 Bit 16-SOIC

Shift Shift Register 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-CD4035BM96TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD4035BM96TR-ND
Shift Registers 296-CD4035BM96TR-ND
Shift Shift Register 1 Element 4 Bit 16-SOIC

Shift Shift Register 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-CD4035BM96CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD4035BM96CT-ND
Shift Registers 296-CD4035BM96CT-ND
Shift Shift Register 1 Element 4 Bit 16-SOIC

Shift Shift Register 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4035BM96 - 915063-CD4035BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4035BM96
915063-CD4035BM96
Logic - Logic - Shift Registers - CD4035BM96 915063-CD4035BM96
Manufacturer: Texas Instruments Win Source Part Number: 915063-CD4035BM96 Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4035 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4035BM96G4-ND, 296-CD4035BM96CT, 296-CD4035BM96TR, 296-CD4035BM96DKR, CD4035BM96-ND, CD4035BM96E4, CD4035BM96E4-ND, CD4035BM96G4

Manufacturer: Texas Instruments
Win Source Part Number: 915063-CD4035BM96
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4035
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4035BM96G4-ND, 296-CD4035BM96CT, 296-CD4035BM96TR, 296-CD4035BM96DKR, CD4035BM96-ND, CD4035BM96E4, CD4035BM96E4-ND, CD4035BM96G4

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD4035BM96
Counter Shift Registers CD4035BM96
Counter Shift Registers CMOS 4-St Parallel In/Out Shift

Counter Shift Registers CMOS 4-St Parallel In/Out Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4035BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4035BM96
Integrated Circuits (ICs) - Logic - Shift Registers CD4035BM96
IC SHIFT REG PIN/P-OUT 16-SOIC

IC SHIFT REG PIN/P-OUT 16-SOIC

Supplier's Site
Shift Registers - CD4035BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4035BM96
Shift Registers CD4035BM96
Shift Shift Register 1 Element 4 Bit 16-SOIC

Shift Shift Register 1 Element 4 Bit 16-SOIC

Buy Now
Logic - Shift Registers - CD4035BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4035BM96
Logic - Shift Registers CD4035BM96
IC SHIFT REG PIN/P-OUT 16-SOIC

IC SHIFT REG PIN/P-OUT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4035BM96 296-CD4035BM96DKR-ND 915063-CD4035BM96 CD4035BM96 CD4035BM96 CD4035BM96 CD4035BM96
Product Name CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD4035BM96 Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Shift Registers - 95H00DC - Quarktwin Technology Ltd.
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195MG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details