Texas Instruments SN54HC165 Parallel-Load 8-Bit Shift Registers 8409501FA

Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8409501FA is a 16-pin CFP package shift register from Quarktwin Technology Ltd., specifically designed as an 8-bit parallel-load shift register. It operates within a voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80 ¬µA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 13 ns. It includes functionalities such as parallel-to-serial data conversion, direct overriding load inputs, and a clock inhibit function. The shift register is suitable for applications in programmable logic controllers and appliances, and it is compliant with MIL-PRF-38535 for military applications. The operating temperature range is from -55¬8C to 125¬8C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The 8409501FA is a 16-pin CFP package shift register from Quarktwin Technology Ltd., specifically designed as an 8-bit parallel-load shift register. It operates within a voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80 ¬µA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 13 ns. It includes functionalities such as parallel-to-serial data conversion, direct overriding load inputs, and a clock inhibit function. The shift register is suitable for applications in programmable logic controllers and appliances, and it is compliant with MIL-PRF-38535 for military applications. The operating temperature range is from -55¬8C to 125¬8C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501FA - Texas Instruments
Dallas, TX, United States
SN54HC165 Parallel-Load 8-Bit Shift Registers
8409501FA
SN54HC165 Parallel-Load 8-Bit Shift Registers 8409501FA
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
8409501FA
Integrated Circuits (ICs) - Logic - Shift Registers 8409501FA
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Shift Registers - 8409501FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8409501FA
Shift Registers 8409501FA
Shift Shift Register 1 Element 8 Bit 16-CFP

Shift Shift Register 1 Element 8 Bit 16-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 8409501FA 8409501FA 8409501FA
Product Name SN54HC165 Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,CFP,LCCC Other; 16-CFlatpack
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS195AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
SN54LS674 16-Bit Shift Registers - 5962-8860701JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601EA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
5 suppliers
 - 9328FM - Rochester Electronics
Specs
Register Type Serial In / Serial Out - Shift Right
Shift Direction Right
Package Type Other; FL16
View Details
3 suppliers