Texas Instruments SN74LS163A Synchronous 4-Bit Binary Counters SN74LS163ANSR

Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote
Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters in a 16-pin SOP package with operating temperature range of 0 to 70°C, supplied in 2000-piece large tape and reel format with RoHS compliance and NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters in a 16-pin SOP package with operating temperature range of 0 to 70°C, supplied in 2000-piece large tape and reel format with RoHS compliance and NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
SN74LS163A Synchronous 4-Bit Binary Counters - SN74LS163ANSR - Texas Instruments
Dallas, TX, United States
SN74LS163A Synchronous 4-Bit Binary Counters
SN74LS163ANSR
SN74LS163A Synchronous 4-Bit Binary Counters SN74LS163ANSR
Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS163ANSR - 007095-SN74LS163ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS163ANSR
007095-SN74LS163ANSR
Logic - Logic - Counters, Dividers - SN74LS163ANSR 007095-SN74LS163ANSR
Manufacturer: Texas Instruments Win Source Part Number: 007095-SN74LS163ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007095-SN74LS163ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-28718-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28718-2-ND
Counters, Dividers 296-28718-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-28718-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28718-1-ND
Counters, Dividers 296-28718-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
 - SN74LS163ANSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74LS163ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS163ANSR
Logic - Counters, Dividers SN74LS163ANSR
IC COUNTR BIN SYNC 4BIT 16SO

IC COUNTR BIN SYNC 4BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS163ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS163ANSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS163ANSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - SN74LS163ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS163ANSR
Counters, Dividers SN74LS163ANSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS163ANSR 007095-SN74LS163ANSR 296-28718-2-ND SN74LS163ANSR SN74LS163ANSR SN74LS163ANSR SN74LS163ANSR
Product Name SN74LS163A Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74LS163ANSR Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOP16 SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
5 suppliers
SN54LS90 Decade Counter - 7603201DA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
View Details
2 suppliers
Counters, Dividers - 74F191PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 125 MHz
View Details
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393MT - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers