CD4040BF3A is a 12-stage ripple-carry binary counter/divider in a 16-lead hermetic dual-in-line ceramic package (CDIP), operating from -55°C to 125°C.
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-CDIP -55 to 125
IC BINARY COUNTER 12-BIT 16CDIP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP
IC BINARY COUNTER 12-BIT 16CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4040BF3A | CD4040BF3A | CD4040BF3A | CD4040BF3A |
| Product Name | CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |
| Package Type | CDIP,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) | DIP; 16-CDIP (0.300", 7.62mm) | |
| Logic Family | CD4000 | |||
| Number of Stages (Bits) | 12 bits |