Texas Instruments SN74LS163A Synchronous 4-Bit Binary Counters SN74LS163AN

Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS163A Synchronous 4-Bit Binary Counters - SN74LS163AN - Texas Instruments
Dallas, TX, United States
SN74LS163A Synchronous 4-Bit Binary Counters
SN74LS163AN
SN74LS163A Synchronous 4-Bit Binary Counters SN74LS163AN
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS163AN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Counters, Dividers - 296-3661-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3661-5-ND
Counters, Dividers 296-3661-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS163AN - 065550-SN74LS163AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS163AN
065550-SN74LS163AN
Logic - Logic - Counters, Dividers - SN74LS163AN 065550-SN74LS163AN
Manufacturer: Texas Instruments Win Source Part Number: 065550-SN74LS163AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065550-SN74LS163AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS163AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS163AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS163AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - SN74LS163AN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS163AN
Logic - Counters, Dividers SN74LS163AN
IC SYNC 4-BIT BIN CNTR 16-DIP

IC SYNC 4-BIT BIN CNTR 16-DIP

Supplier's Site Datasheet
Ic, Counter, 4Bit Binary; Logic Family / Base Number Texas Instruments - 17AH9331 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Counter, 4Bit Binary; Logic Family / Base Number Texas Instruments
17AH9331
Ic, Counter, 4Bit Binary; Logic Family / Base Number Texas Instruments 17AH9331
IC, COUNTER, 4BIT BINARY; Logic Family / Base Number:74LS163; Counter Type:Binary; Clock Frequency:32MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

IC, COUNTER, 4BIT BINARY; Logic Family / Base Number:74LS163; Counter Type:Binary; Clock Frequency:32MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
SN74LS163AN
Logic ICs >> Counters / Dividers SN74LS163AN
Positive Edge 4.75V~5.25V 4 1 25MHz DIP-16 Counters / Dividers ROHS

Positive Edge 4.75V~5.25V 4 1 25MHz DIP-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Counters, Dividers - SN74LS163AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS163AN
Counters, Dividers SN74LS163AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS163AN SN74LS163AN 296-3661-5-ND 065550-SN74LS163AN SN74LS163AN SN74LS163AN 17AH9331 SN74LS163AN SN74LS163AN
Product Name SN74LS163A Synchronous 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74LS163AN Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Ic, Counter, 4Bit Binary; Logic Family / Base Number Texas Instruments Logic ICs >> Counters / Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75V 4.75V~5.25V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family LS TTL
Number of Stages (Bits) 4 bits 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC4060 Asynchronous 14-Stage Binary Counters And Oscillators - SN54HC4060FK - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type LCCC
View Details
4 suppliers
SN54LS161A Synchronous 4-Bit Counters - 7600801EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - 5962-86840012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
2 suppliers