Texas Instruments SN54LS161A Synchronous 4-Bit Counters 7600801EA

Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS161A Synchronous 4-Bit Counters - 7600801EA - Texas Instruments
Dallas, TX, United States
SN54LS161A Synchronous 4-Bit Counters
7600801EA
SN54LS161A Synchronous 4-Bit Counters 7600801EA
Synchronous 4-Bit Counters 16-CDIP -55 to 125

Synchronous 4-Bit Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 7600801EA - 1133641-7600801EA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 7600801EA
1133641-7600801EA
Logic - Logic - Counters, Dividers - 7600801EA 1133641-7600801EA
Manufacturer: Texas Instruments Win Source Part Number: 1133641-7600801EA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133641-7600801EA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
 - 7600801EA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Supplier's Site Datasheet
Counters, Dividers - 7600801EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7600801EA
Counters, Dividers 7600801EA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7600801EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7600801EA
SYNCHRONOUS 4-BIT COUNTERS 16-CD

SYNCHRONOUS 4-BIT COUNTERS 16-CD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 7600801EA 1133641-7600801EA 7600801EA 7600801EA 7600801EA
Product Name SN54LS161A Synchronous 4-Bit Counters Logic - Logic - Counters, Dividers - 7600801EA Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
9 suppliers
Counters, Dividers - 74196PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers