Manufacturer: Texas Instruments
Win Source Part Number: 030185-SN74LS156NSR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 100μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Dual 2-to-4 Demultiplexer/Decode
IC DECODER/DEMUX 2 X 1:4 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 030185-SN74LS156NSR | 296-SN74LS156NSRTR-ND | 743-SN74LS156NSR | SN74LS156NSR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS156NSR | Signal Switches, Multiplexers, Decoders | Dual 5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | 16-SO | SOIC; "16-SOIC | Tape and Reel |