Qorvo Band 1/3/7 Multiplexer QM26001

Description
The QM26001 is a compact, high-performance multiplexer module fabricated using a patented LowDrift™ BAW technology with performance optimized to enable carrier aggregation of bands 1, 3, and 7. The QM26001 leverages the high-Q properties of the LowDrift(TM) BAW technology to ensure minimal transmit insertion loss in all bands being multiplexed without loading each other. The QM26001 module has also been designed with high cross-isolation which is critical to ensure good receive performance. The QM26001 uses unique Wafer Level Packaging (WLP) techniques to enable a compact 2.6mm x 3.2mm x 0.8mm footprint.
Request a Quote Datasheet
Description
The QM26001 is a compact, high-performance multiplexer module fabricated using a patented LowDrift™ BAW technology with performance optimized to enable carrier aggregation of bands 1, 3, and 7. The QM26001 leverages the high-Q properties of the LowDrift(TM) BAW technology to ensure minimal transmit insertion loss in all bands being multiplexed without loading each other. The QM26001 module has also been designed with high cross-isolation which is critical to ensure good receive performance. The QM26001 uses unique Wafer Level Packaging (WLP) techniques to enable a compact 2.6mm x 3.2mm x 0.8mm footprint.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Greensboro, NC, United States
Band 1/3/7 Multiplexer
QM26001
Band 1/3/7 Multiplexer QM26001
The QM26001 is a compact, high-performance multiplexer module fabricated using a patented LowDrift™ BAW technology with performance optimized to enable carrier aggregation of bands 1, 3, and 7. The QM26001 leverages the high-Q properties of the LowDrift(TM) BAW technology to ensure minimal transmit insertion loss in all bands being multiplexed without loading each other. The QM26001 module has also been designed with high cross-isolation which is critical to ensure good receive performance. The QM26001 uses unique Wafer Level Packaging (WLP) techniques to enable a compact 2.6mm x 3.2mm x 0.8mm footprint.

The QM26001 is a compact, high-performance multiplexer module fabricated using a patented LowDrift™ BAW technology with performance optimized to enable carrier aggregation of bands 1, 3, and 7.

The QM26001 leverages the high-Q properties of the LowDrift(TM) BAW technology to ensure minimal transmit insertion loss in all bands being multiplexed without loading each other. The QM26001 module has also been designed with high cross-isolation which is critical to ensure good receive performance.

The QM26001 uses unique Wafer Level Packaging (WLP) techniques to enable a compact 2.6mm x 3.2mm x 0.8mm footprint.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Multiplexers
Product Number QM26001
Product Name Band 1/3/7 Multiplexer
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/n41 Pentaplexer - QM26003 - Qorvo
Specs
Package Type SMT
Number of Pins 6
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details