Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652 74HCT253D,652

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857908-74HCT253D,652 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HCT253 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857908-74HCT253D,652 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HCT253 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652 - 857908-74HCT253D,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652
857908-74HCT253D,652
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652 857908-74HCT253D,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857908-74HCT253D,652 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HCT253 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857908-74HCT253D,652
Series: 74HCT
Operating Temperature Range: -40°C ~ 125°C
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HCT253
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT253D,652
Logic - Signal Switches, Multiplexers, Decoders 74HCT253D,652
IC MULTIPLEXER 2 X 4:1 16SO

IC MULTIPLEXER 2 X 4:1 16SO

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT253D,652
Logic - Signal Switches, Multiplexers, Decoders 74HCT253D,652
NEXPERIA 74HCT253D - MULTIPLEXER

NEXPERIA 74HCT253D - MULTIPLEXER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 857908-74HCT253D,652 74HCT253D,652 74HCT253D,652
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652 Logic - Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Package Type SOT403-1
View Details
6 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1916897 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details