Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74HC4067D,653

Description
1 Circuit IC Switch 16:1 120Ohm 24-SO
Request a Quote Datasheet
Description
1 Circuit IC Switch 16:1 120Ohm 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 1727-6334-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6334-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6334-2-ND
1 Circuit IC Switch 16:1 120Ohm 24-SO

1 Circuit IC Switch 16:1 120Ohm 24-SO

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74HC4067D,653
Analog Switch and Multiplexer IC 747-74HC4067D,653
74HC4067; 74HCT4067 - 16-channel analog multiplexer/demultip lexer SOP 24-Pin Product overview: 74HC4067D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4067D,653 can be used for catalog matching and distributor lookup.

74HC4067; 74HCT4067 - 16-channel analog multiplexer/demultiplexer SOP 24-Pin Product overview: 74HC4067D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4067D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 - 1008465-74HC4067D,653 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653
1008465-74HC4067D,653
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 1008465-74HC4067D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008465-74HC4067D,65 3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 100MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 2 V to 10 V Max Switch Time (Ton,Toff): 45ns, 45ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008465-74HC4067D,653
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 100MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 24-SO
Single Supply Voltage (V+): 2 V to 10 V
Max Switch Time (Ton,Toff): 45ns, 45ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4067D,653
Analog Switches, Multiplexers, Demultiplexers 74HC4067D,653
1 Circuit IC Switch 16:1 120Ohm 24-SO

1 Circuit IC Switch 16:1 120Ohm 24-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4067D,653
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4067D,653
IC MUX/DEMUX 1X16 24SOIC

IC MUX/DEMUX 1X16 24SOIC

Supplier's Site Datasheet
74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24 - 554-74HC4067D,653 - Utmel Electronic Limited
Hong Kong, China
74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24
554-74HC4067D,653
74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24 554-74HC4067D,653
74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultip lexer - SOIC-24

74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-6334-2-ND 747-74HC4067D,653 1008465-74HC4067D,653 74HC4067D,653 74HC4067D,653 554-74HC4067D,653
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers 74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts 2 to ? volts 2 to 10 volts 5 volts
Ron 120 ohms 120 ohms 6 ohms 6.00E-6 ohms
Bandwidth 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
tON 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-5944-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157MTC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915286 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details