Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS136NSRG4 |
| Product Name | SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs |
| Gate Type | OR |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 55 ns |