Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators SN74LS123NS

Description
Win Source Part Number: 1257195-SN74LS123NS Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 50 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 34 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53333 Base Product Number: 74LS123
Request a Quote Datasheet
Description
Win Source Part Number: 1257195-SN74LS123NS Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 50 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 34 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53333 Base Product Number: 74LS123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 1257195-SN74LS123NS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257195-SN74LS123NS
Integrated Circuits (ICs) - Logic - Multivibrators 1257195-SN74LS123NS
Win Source Part Number: 1257195-SN74LS123NS Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 50 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 34 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53333 Base Product Number: 74LS123

Win Source Part Number: 1257195-SN74LS123NS
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 34 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53333
Base Product Number: 74LS123

Buy Now Datasheet
Multivibrators - 296-53333-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-53333-ND
Multivibrators 296-53333-ND
Monostable Multivibrator 34ns 16-SO

Monostable Multivibrator 34ns 16-SO

Buy Now Datasheet
Multivibrators - SN74LS123NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS123NS
Multivibrators SN74LS123NS
Monostable Multivibrator 34 ns 16-SO

Monostable Multivibrator 34 ns 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS123NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS123NS
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS123NS
IC MULTIVIBRATOR 34NS 16SO

IC MULTIVIBRATOR 34NS 16SO

Supplier's Site
Logic - Multivibrators - SN74LS123NS - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS123NS
Logic - Multivibrators SN74LS123NS
IC MULTIVIBRATOR 34NS 16SO

IC MULTIVIBRATOR 34NS 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1257195-SN74LS123NS 296-53333-ND SN74LS123NS SN74LS123NS SN74LS123NS
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-6109-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
 - 9600DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Retriggerable
Package Type DIP; PDIP; Other; PDIP14
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details