Nexperia B.V. Logic - Logic - Multivibrators - 74LV123DB,118 74LV123DB,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009030-74LV123DB,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009030-74LV123DB,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74LV123DB,118 - 1009030-74LV123DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74LV123DB,118
1009030-74LV123DB,118
Logic - Logic - Multivibrators - 74LV123DB,118 1009030-74LV123DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009030-74LV123DB,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009030-74LV123DB,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 14ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 74LV123DB,118-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74LV123DB,118-ND
Multivibrators 74LV123DB,118-ND
Monostable Multivibrator 14ns 16-SSOP

Monostable Multivibrator 14ns 16-SSOP

Buy Now Datasheet
Multivibrators - 74LV123DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74LV123DB,118
Multivibrators 74LV123DB,118
Monostable Multivibrator 14 ns 16-SSOP

Monostable Multivibrator 14 ns 16-SSOP

Buy Now Datasheet
Multivibrators - 74LV123DB,118 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
74LV123DB,118
Multivibrators 74LV123DB,118
IC MULTIVIBRATOR 14NS 16SSOP

IC MULTIVIBRATOR 14NS 16SSOP

Supplier's Site Datasheet
Logic - Multivibrators - 74LV123DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74LV123DB,118
Logic - Multivibrators 74LV123DB,118
IC MULTIVIBRATOR 14NS 16SSOP

IC MULTIVIBRATOR 14NS 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74LV123DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74LV123DB,118
Integrated Circuits (ICs) - Logic - Multivibrators 74LV123DB,118
IC MULTIVIBRATOR 14NS 16SSOP

IC MULTIVIBRATOR 14NS 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1009030-74LV123DB,118 74LV123DB,118-ND 74LV123DB,118 74LV123DB,118 74LV123DB,118 74LV123DB,118
Product Name Logic - Logic - Multivibrators - 74LV123DB,118 Multivibrators Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 1 V ~ 5.5 V 1 V ~ 5.5 V 1 V ~ 5.5 V
Package Type SOP; SSOP; Other; 16-SSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP; Other; 16-SSOP (0.209", 5.30mm Width) SSOP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-74AHCT123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Logic - Multivibrators - CD74HCT123M - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details