Lansdale Semiconductor, Inc. Dual Monostable Multivibrator 54123/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Monostable Multivibrator
54123/E,F
Dual Monostable Multivibrator 54123/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Dual Retriggerable Monostable - 54123/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Retriggerable Monostable
54123/E,F
Dual Retriggerable Monostable 54123/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 54123/E,F 54123/E,F
Product Name Dual Monostable Multivibrator Dual Retriggerable Monostable
Type Retriggerable Retriggerable
Supply Voltage 7 V 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - CD14538BNSRG4 - 202316-CD14538BNSRG4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type Other; 16-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-74HC123D-Q100,118CT-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
 - DM96LS02M - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; PDSO16
Logic Family TTL
View Details
4 suppliers
Monostable Multivibrator - 54121/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details