Texas Instruments SN74LS11 Triple 3-input positive-AND gates SN74LS11N

Description
Triple 3-input positive-AND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-AND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS11 Triple 3-input positive-AND gates - SN74LS11N - Texas Instruments
Dallas, TX, United States
SN74LS11 Triple 3-input positive-AND gates
SN74LS11N
SN74LS11 Triple 3-input positive-AND gates SN74LS11N
Triple 3-input positive-AND gates 14-PDIP 0 to 70

Triple 3-input positive-AND gates 14-PDIP 0 to 70

Buy Now Datasheet
5V Logic IC - 705-SN74LS11N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
705-SN74LS11N
5V Logic IC 705-SN74LS11N
3-Input Bipolar AND Gate IC, 5V, 3-Ch, PDIP Product overview: SN74LS11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11N can be used for catalog matching and distributor lookup.

3-Input Bipolar AND Gate IC, 5V, 3-Ch, PDIP Product overview: SN74LS11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS11N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3638-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3638-ND
Gates and Inverters 296-3638-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
 - SN74LS11N - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

AND Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic Gates - 308203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
308203
Logic Gates 308203
Triple 3 i/p AND gate,SN74LS11N DIP14

Triple 3 i/p AND gate,SN74LS11N DIP14

Supplier's Site
Logic Gates - 308203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
308203P
Logic Gates 308203P
Triple 3 i/p AND gate,SN74LS11N DIP14

Triple 3 i/p AND gate,SN74LS11N DIP14

Supplier's Site
Logic Gates - 1450094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1450094
Logic Gates 1450094
Triple 3 i/p AND gate,SN74LS11N DIP14

Triple 3 i/p AND gate,SN74LS11N DIP14

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS11N - 143030-SN74LS11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS11N
143030-SN74LS11N
Logic - Logic - Gates and Inverters - SN74LS11N 143030-SN74LS11N
Manufacturer: Texas Instruments Win Source Part Number: 143030-SN74LS11N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Current - Quiescent (Max): 3.6mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 143030-SN74LS11N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 3.6mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS11N
Logic Gates SN74LS11N
Logic Gates Triple 3-Input Positive-AND Gate

Logic Gates Triple 3-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LS11N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS11N
Gates and Inverters SN74LS11N
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now
Ic, Gate; Logic Family / Base Number Texas Instruments - 64AH8742 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
64AH8742
Ic, Gate; Logic Family / Base Number Texas Instruments 64AH8742
IC, GATE; Logic Family / Base Number:74LS11; Logic Type:AND; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:74LS11; Logic Type:AND; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS11N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS11N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74LS11N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS11N
Logic - Gates and Inverters SN74LS11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS11N 705-SN74LS11N 296-3638-ND SN74LS11N 308203 308203P 143030-SN74LS11N SN74LS11N SN74LS11N 64AH8742 SN74LS11N SN74LS11N
Product Name SN74LS11 Triple 3-input positive-AND gates 5V Logic IC Gates and Inverters Logic Gates Logic Gates Logic - Logic - Gates and Inverters - SN74LS11N Logic Gates Gates and Inverters Ic, Gate; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND AND AND; And AND; AND NOT; AND; AND Gate AND; AND Gate AND; AND AND NOT; AND
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 5.25 v 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL And AND
Propagation Delay 15 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0036 mA 8 mA 8 mA 3.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers