The SN54ALS804A is a hex 2-input NAND driver with six independent gates, designed for high capacitive-drive applications. It is packaged in a 20-pin ceramic dual in-line package (CDIP, J) with dimensions consistent with standard 300-mil DIP form factor. The device operates over a military temperature range of -55°C to 125°C with a supply voltage of 4.5 V to 5.5 V. It has a typical propagation delay of 4 ns at CL = 50 pF and dissipates 3.4 mW per gate. High-level output current is rated at -12 mA and low-level output current at 12 mA. The part meets the SN54ALS804A military-grade specification and is compliant with ANSI/IEEE 91-1984 and IEC 617-12 logic symbols.
Hex 2-Input NAND Drivers 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-8869301RA |
| Product Name | SN54ALS804A Hex 2-Input NAND Drivers |
| Gate Type | Buffer/Driver; NAND |