Texas Instruments SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112ANSRE4

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SO 0 to 70
Request a Quote Datasheet
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset - SN74LS112ANSRE4 - Texas Instruments
Dallas, TX, United States
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
SN74LS112ANSRE4
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112ANSRE4
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SO 0 to 70

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset 16-SO 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74LS112ANSRE4
Product Name SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
Triggering Negative-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 20 ns
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
 - 54F175DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details