Texas Instruments SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112ANSR

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SO 0 to 70
Request a Quote Datasheet
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset - SN74LS112ANSR - Texas Instruments
Dallas, TX, United States
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
SN74LS112ANSR
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112ANSR
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SO 0 to 70

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset 16-SO 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS112ANSR
065540-SN74LS112ANSR
Logic - Logic - Flip Flops - SN74LS112ANSR 065540-SN74LS112ANSR
Manufacturer: Texas Instruments Win Source Part Number: 065540-SN74LS112ANSR Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065540-SN74LS112ANSR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Current - Quiescent: 6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 45MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-28939-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28939-2-ND
Flip Flops 296-28939-2-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-28939-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28939-1-ND
Flip Flops 296-28939-1-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LS112ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS112ANSR
Logic - Flip Flops SN74LS112ANSR
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site Datasheet
Flip Flops - SN74LS112ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS112ANSR
Flip Flops SN74LS112ANSR
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS112ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS112ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS112ANSR
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS112ANSR 065540-SN74LS112ANSR 296-28939-2-ND SN74LS112ANSR SN74LS112ANSR SN74LS112ANSR
Product Name SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset Logic - Logic - Flip Flops - SN74LS112ANSR Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 20 ns 20 ns 20 ns
fMAX 35 MHz 45 MHz 45 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details