Dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
J-Kbar Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
IC FF JK-TYPE 2-ELE 1-BIT
IC FF JK-TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS109ANE4 | SN74LS109ANE4 | 296-SN74LS109ANE4-ND | SN74LS109ANE4 | SN74LS109ANE4 |
| Product Name | SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 35 ns | 40 ns | |||
| fMAX | 35 MHz | ||||
| Operating Current | 15 mA |