Texas Instruments SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74LS109AD

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74LS109AD - Texas Instruments
Dallas, TX, United States
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74LS109AD
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74LS109AD
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-33953-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33953-5-ND
Flip Flops 296-33953-5-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258460-SN74LS109AD
Integrated Circuits (ICs) - Logic - Flip Flops 1258460-SN74LS109AD
Win Source Part Number: 1258460-SN74LS109AD Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: JK Type Standard Package: 40 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 33 MHz ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LS109AD,SN7 4LS109ADE4,TEXTISSN7 4LS109AD,SN74LS109AD ,SN74LS109ADG4,SN74L S109ADE4,296-33953-5 ,SN74LS109ADG4 Base Product Number: 74LS109

Win Source Part Number: 1258460-SN74LS109AD
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: JK Type
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 33 MHz
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS109AD,SN74LS109ADE4,TEXTISSN74LS109AD,SN74LS109AD,SN74LS109ADG4,SN74LS109ADE4,296-33953-5,SN74LS109ADG4
Base Product Number: 74LS109

Buy Now Datasheet
 - SN74LS109AD - Rochester Electronics
Newburyport, MA, United States
74LS109A - Dual J-K Positive Edge Triggered Flip-Flops with Preset and Clear

74LS109A - Dual J-K Positive Edge Triggered Flip-Flops with Preset and Clear

Supplier's Site Datasheet
Flip Flops - SN74LS109AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS109AD
Flip Flops SN74LS109AD
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS109AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS109AD
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS109AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Logic - Flip Flops - SN74LS109AD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS109AD
Logic - Flip Flops SN74LS109AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS109AD 296-33953-5-ND 1258460-SN74LS109AD SN74LS109AD SN74LS109AD SN74LS109AD SN74LS109AD
Product Name SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 35 ns 40 ns 40 ns
fMAX 35 MHz 33 MHz 33 MHz
Operating Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 54LS378FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers