Dual J-K flip-flops with clear in a 14-pin SOP package, operating from 0 to 70°C, with RoHS compliance and lead-free NIPDAU finish.
Dual J-K Flip-Flops With Clear 14-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LS107ANSRE4 |
| Product Name | SN74LS107A Dual J-K Flip-Flops With Clear |
| Flip-Flop Type | J-K |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 20 ns |
| fMAX | 35 MHz |