Dual J-K flip-flops with clear in a 14-pin SOP package, operating from 0 to 70°C, with a tape and reel quantity of 2000 units.
Dual J-K Flip-Flops With Clear 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 795039-SN74LS107ANSR
Series: 74LS
Packaging: Reel package
Type: JK Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent: 6mA
Family Name: SN74LS107
Categories: Integrated Circuits (ICs)
Clock Frequency: 45MHz
Alternative Parts (Cross-Reference): HD74LS107AFP; HD74LS107AFPEL; HD74LS107ARP; SN74LS107AN3;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.209"", 5.30mm Width)"
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
IC FF JK TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.209", 5.30mm Width)
IC FF JK TYPE DUAL 1BIT 14SOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS107ANSR | 795039-SN74LS107ANSR | SN74LS107ANSR-ND | SN74LS107ANSR | SN74LS107ANSR | SN74LS107ANSR | SN74LS107ANSR |
| Product Name | SN74LS107A Dual J-K Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LS107ANSR | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 20 ns | 20 ns | 20 ns | ||||
| fMAX | 35 MHz | 45 MHz | 45 MHz | ||||
| Operating Current | 6 mA |