Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LS107ADRE4

Description
Win Source Part Number: 1258464-SN74LS107ADR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: JK Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 45 MHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258464-SN74LS107ADR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: JK Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 45 MHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258464-SN74LS107ADRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258464-SN74LS107ADRE4
Win Source Part Number: 1258464-SN74LS107ADR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: JK Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 45 MHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS10 Product Status: Obsolete

Win Source Part Number: 1258464-SN74LS107ADRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: JK Type
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 45 MHz
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS10
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LS107ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS107ADRE4
Flip Flops SN74LS107ADRE4
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74LS107ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS107ADRE4
Logic - Flip Flops SN74LS107ADRE4
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258464-SN74LS107ADRE4 SN74LS107ADRE4 SN74LS107ADRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 20 ns
fMAX 45 MHz 45 MHz
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1023 - Newark, An Avnet Company
Specs
fMAX 115 MHz
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
Flip Flops - 54S74FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details