Rochester Electronics Logic - Logic - Flip Flops - 54F174/BEA 54F174/BEA

Description
54F174 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/34107BEA)
Request a Quote Datasheet
Description
54F174 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/34107BEA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54F174/BEA - Rochester Electronics
Newburyport, MA, United States
54F174 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/34107BEA)

54F174 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/34107BEA)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54F174/BEA
907385-54F174/BEA
Logic - Logic - Flip Flops - 54F174/BEA 907385-54F174/BEA
Manufacturer: Rochester Electronics Win Source Part Number: 907385-54F174/BEA Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 907385-54F174/BEA
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 54F174/BEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
54F174/BEA
Integrated Circuits (ICs) - Logic - Flip Flops 54F174/BEA
DUAL MARKED (M38510/34107BEA)

DUAL MARKED (M38510/34107BEA)

Supplier's Site
Logic - Flip Flops - 54F174/BEA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54F174/BEA
Logic - Flip Flops 54F174/BEA
DUAL MARKED (M38510/34107BEA)

DUAL MARKED (M38510/34107BEA)

Supplier's Site Datasheet
Flip Flops - 54F174/BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F174/BEA
Flip Flops 54F174/BEA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 54F174/BEA 907385-54F174/BEA 54F174/BEA 54F174/BEA 54F174/BEA
Product Name Logic - Logic - Flip Flops - 54F174/BEA Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details