Texas Instruments SN74LS00 Quad 2-input positive-NAND gates SN74LS00DRE4

Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS00 Quad 2-input positive-NAND gates - SN74LS00DRE4 - Texas Instruments
Dallas, TX, United States
SN74LS00 Quad 2-input positive-NAND gates
SN74LS00DRE4
SN74LS00 Quad 2-input positive-NAND gates SN74LS00DRE4
Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74LS00DRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS00DRE4-ND
Gates and Inverters SN74LS00DRE4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257795-SN74LS00DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257795-SN74LS00DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257795-SN74LS00DRE4
Win Source Part Number: 1257795-SN74LS00DRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS00

Win Source Part Number: 1257795-SN74LS00DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS00

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS00DRE4
5V SOIC Logic IC 705-SN74LS00DRE4
4-Bit Bipolar NAND Gate IC, 2-Input, 5V, SOIC Product overview: SN74LS00DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00DRE4 can be used for catalog matching and distributor lookup.

4-Bit Bipolar NAND Gate IC, 2-Input, 5V, SOIC Product overview: SN74LS00DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS00DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS00DRE4
Logic - Gates and Inverters SN74LS00DRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS00DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS00DRE4
Gates and Inverters SN74LS00DRE4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS00DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS00DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS00DRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS00DRE4 SN74LS00DRE4-ND 1257795-SN74LS00DRE4 705-SN74LS00DRE4 SN74LS00DRE4 SN74LS00DRE4 SN74LS00DRE4
Product Name SN74LS00 Quad 2-input positive-NAND gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 22 ns 15 ns 15 ns 15 ns
Operating Current 0.0220 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details